Capital Lighting, Inc. P1244BS Mini Pendants-Rod 371036

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 3.52 Product Name: One Light Mini Pendant UPC: 014817478358 Category: Chandeliers Glass: Shiny Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/2`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 3.52 Product Name: One Light Mini Pendant UPC: 014817478358 Category: Chandeliers Glass: Shiny Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/2`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1244BS Mini Pendants-Rod - 371036 - Capital Lighting, Inc.
Columbus, OH, USA
P1244BS Mini Pendants-Rod
371036
P1244BS Mini Pendants-Rod 371036
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 3.52 Product Name: One Light Mini Pendant UPC: 014817478358 Category: Chandeliers Glass: Shiny Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/2`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 3.52
Product Name: One Light Mini Pendant
UPC: 014817478358
Category: Chandeliers
Glass: Shiny Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/2`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371036
Product Name P1244BS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details