Capital Lighting, Inc. P1243WZC Mini Pendants-Rod 371034

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Zinc Weight: 2.53 Product Name: One Light Pendant UPC: 014817478341 Category: Chandeliers Glass: Shiny Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:4 3/4`` DP:1`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Zinc Weight: 2.53 Product Name: One Light Pendant UPC: 014817478341 Category: Chandeliers Glass: Shiny Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:4 3/4`` DP:1`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1243WZC Mini Pendants-Rod - 371034 - Capital Lighting, Inc.
Columbus, OH, USA
P1243WZC Mini Pendants-Rod
371034
P1243WZC Mini Pendants-Rod 371034
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Zinc Weight: 2.53 Product Name: One Light Pendant UPC: 014817478341 Category: Chandeliers Glass: Shiny Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:4 3/4`` DP:1`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Zinc
Weight: 2.53
Product Name: One Light Pendant
UPC: 014817478341
Category: Chandeliers
Glass: Shiny Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:4 3/4`` DP:1`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371034
Product Name P1243WZC Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2892364 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details