Capital Lighting, Inc. Mid. Chandeliers-Glass Down 370895

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 15.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 13.2 Product Name: Four Light Single Tier UPC: 014817424980 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5``rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 15.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 13.2 Product Name: Four Light Single Tier UPC: 014817424980 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5``rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 370895 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
370895
Mid. Chandeliers-Glass Down 370895
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 15.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 13.2 Product Name: Four Light Single Tier UPC: 014817424980 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5``rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 15.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Steel
Weight: 13.2
Product Name: Four Light Single Tier
UPC: 014817424980
Category: Chandeliers
Glass: White Opal Etch
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:5``rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370895
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details