Capital Lighting, Inc. Mid. Chandeliers-Candle 370894

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 26.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Weight: 14.3 Product Name: Six Light Single Tier Chandelier UPC: 014817392906 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 26.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Weight: 14.3 Product Name: Six Light Single Tier Chandelier UPC: 014817392906 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Candle - 370894 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Candle
370894
Mid. Chandeliers-Candle 370894
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 26.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Weight: 14.3 Product Name: Six Light Single Tier Chandelier UPC: 014817392906 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 26.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Black
Weight: 14.3
Product Name: Six Light Single Tier Chandelier
UPC: 014817392906
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370894
Product Name Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details