Capital Lighting, Inc. Exterior -Wall Mount 370854

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.88 Extension: 10.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sorrel Brown Weight: 7.17 Product Name: One Light Outdoor Lantern UPC: 014817477238 Category: Outdoor Lighting Glass: Striated Ivory Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.88 Extension: 10.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sorrel Brown Weight: 7.17 Product Name: One Light Outdoor Lantern UPC: 014817477238 Category: Outdoor Lighting Glass: Striated Ivory Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 370854 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
370854
Exterior -Wall Mount 370854
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.88 Extension: 10.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sorrel Brown Weight: 7.17 Product Name: One Light Outdoor Lantern UPC: 014817477238 Category: Outdoor Lighting Glass: Striated Ivory Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.88
Extension: 10.44
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sorrel Brown
Weight: 7.17
Product Name: One Light Outdoor Lantern
UPC: 014817477238
Category: Outdoor Lighting
Glass: Striated Ivory
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370854
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details