Capital Lighting, Inc. Exterior -Ceiling Mount 370850

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.81 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sorrel Brown Weight: 6.02 Product Name: One Light Outdoor Lantern UPC: 014817477122 Category: Outdoor Lighting Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: W:711/16``H:711/16`` sq
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.81 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sorrel Brown Weight: 6.02 Product Name: One Light Outdoor Lantern UPC: 014817477122 Category: Outdoor Lighting Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: W:711/16``H:711/16`` sq

Suppliers

Company
Product
Description
Supplier Links
Exterior -Ceiling Mount - 370850 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Ceiling Mount
370850
Exterior -Ceiling Mount 370850
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.81 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sorrel Brown Weight: 6.02 Product Name: One Light Outdoor Lantern UPC: 014817477122 Category: Outdoor Lighting Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: W:711/16``H:711/16`` sq

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 6.81
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sorrel Brown
Weight: 6.02
Product Name: One Light Outdoor Lantern
UPC: 014817477122
Category: Outdoor Lighting
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Canopy: W:711/16``H:711/16``sq

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370850
Product Name Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details