Capital Lighting, Inc. Mid. Chandeliers-Glass Up 370846

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.38 Height: 18.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 6.2 Product Name: Three Light Mini Chandelier UPC: 014817425239 Category: Chandeliers Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:6``rd Chain: 72`` Wire: 96`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.38 Height: 18.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 6.2 Product Name: Three Light Mini Chandelier UPC: 014817425239 Category: Chandeliers Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:6``rd Chain: 72`` Wire: 96`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 370846 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
370846
Mid. Chandeliers-Glass Up 370846
PRODUCT DETAILS / SPECS Width/Dia: 20.38 Height: 18.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 6.2 Product Name: Three Light Mini Chandelier UPC: 014817425239 Category: Chandeliers Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:6``rd Chain: 72`` Wire: 96`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 20.38
Height: 18.88
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 6.2
Product Name: Three Light Mini Chandelier
UPC: 014817425239
Category: Chandeliers
Glass: Soft White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: D:6``rd
Chain: 72``
Wire: 96``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370846
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details