Capital Lighting, Inc. Mid. Chandeliers-Glass Up 370840

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.22 Product Name: Five Light Single Tier Chandelier UPC: 014817469288 Category: Chandeliers Glass: Soft White Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.25Rd Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.22 Product Name: Five Light Single Tier Chandelier UPC: 014817469288 Category: Chandeliers Glass: Soft White Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.25Rd Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 370840 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
370840
Mid. Chandeliers-Glass Up 370840
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.22 Product Name: Five Light Single Tier Chandelier UPC: 014817469288 Category: Chandeliers Glass: Soft White Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.25Rd Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 25.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 11.22
Product Name: Five Light Single Tier Chandelier
UPC: 014817469288
Category: Chandeliers
Glass: Soft White
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: C-5.25Rd
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370840
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details