Capital Lighting, Inc. Mid. Chandeliers-Glass Up 370833

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 25.63 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 8.6 Product Name: Five Light Single Tier Chandelier UPC: 014817469370 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.5Rd Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 25.63 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 8.6 Product Name: Five Light Single Tier Chandelier UPC: 014817469370 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.5Rd Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 370833 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
370833
Mid. Chandeliers-Glass Up 370833
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 25.63 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 8.6 Product Name: Five Light Single Tier Chandelier UPC: 014817469370 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.5Rd Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 25.63
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Steel
Weight: 8.6
Product Name: Five Light Single Tier Chandelier
UPC: 014817469370
Category: Chandeliers
Glass: Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: C-5.5Rd
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370833
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details