Capital Lighting, Inc. Exterior -Post/Pier Head 370825

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 4.29 Product Name: One Light Outdoor Lantern UPC: 014817478228 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 4.29 Product Name: One Light Outdoor Lantern UPC: 014817478228 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
Exterior -Post/Pier Head - 370825 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Post/Pier Head
370825
Exterior -Post/Pier Head 370825
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 4.29 Product Name: One Light Outdoor Lantern UPC: 014817478228 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 22.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 4.29
Product Name: One Light Outdoor Lantern
UPC: 014817478228
Category: Outdoor Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370825
Product Name Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details