Capital Lighting, Inc. Flush Mounts-Bowl Style 370816

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: British Bronze Weight: 4 Product Name: Two Light Indoor Flush Mount UPC: 014817331387 Category: Flushmounts Glass: Dark Cream Scavo Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: British Bronze Weight: 4 Product Name: Two Light Indoor Flush Mount UPC: 014817331387 Category: Flushmounts Glass: Dark Cream Scavo Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 370816 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
370816
Flush Mounts-Bowl Style 370816
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: British Bronze Weight: 4 Product Name: Two Light Indoor Flush Mount UPC: 014817331387 Category: Flushmounts Glass: Dark Cream Scavo Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: British Bronze
Weight: 4
Product Name: Two Light Indoor Flush Mount
UPC: 014817331387
Category: Flushmounts
Glass: Dark Cream Scavo
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370816
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details