Capital Lighting, Inc. Z1503 ALT Lamps-Table Lamps 370250

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 25.13 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322145546 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 25.13 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322145546 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1503 ALT Lamps-Table Lamps - 370250 - Capital Lighting, Inc.
Columbus, OH, USA
Z1503 ALT Lamps-Table Lamps
370250
Z1503 ALT Lamps-Table Lamps 370250
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 25.13 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322145546 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 25.13
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: One Light Table Lamp
UPC: 8322145546
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370250
Product Name Z1503 ALT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details