Capital Lighting, Inc. WB1586BUS Sconces-Pocket 370224

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 10.63 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Silver Weight: 2.68 Product Name: One Light Wall Bracket UPC: 014817479522 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 10.63 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Silver Weight: 2.68 Product Name: One Light Wall Bracket UPC: 014817479522 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
WB1586BUS Sconces-Pocket - 370224 - Capital Lighting, Inc.
Columbus, OH, USA
WB1586BUS Sconces-Pocket
370224
WB1586BUS Sconces-Pocket 370224
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 10.63 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Silver Weight: 2.68 Product Name: One Light Wall Bracket UPC: 014817479522 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.38
Height: 10.63
Extension: 4.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Burnished Silver
Weight: 2.68
Product Name: One Light Wall Bracket
UPC: 014817479522
Category: Wall Brackets
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370224
Product Name WB1586BUS Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details