Capital Lighting, Inc. VS21004-BS Bathroom Fixtures-Four Lights 370212

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 7.15 Product Name: Four Light Vanity Strip UPC: 014817478822 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 7.15 Product Name: Four Light Vanity Strip UPC: 014817478822 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS21004-BS Bathroom Fixtures-Four Lights - 370212 - Capital Lighting, Inc.
Columbus, OH, USA
VS21004-BS Bathroom Fixtures-Four Lights
370212
VS21004-BS Bathroom Fixtures-Four Lights 370212
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 7.15 Product Name: Four Light Vanity Strip UPC: 014817478822 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 8.50
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Steel
Weight: 7.15
Product Name: Four Light Vanity Strip
UPC: 014817478822
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370212
Product Name VS21004-BS Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details