Capital Lighting, Inc. WB1578BS Sconces-Pocket 370203

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 8.93 Product Name: One Light Wall Bracket UPC: 014817477733 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 8.93 Product Name: One Light Wall Bracket UPC: 014817477733 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
WB1578BS Sconces-Pocket - 370203 - Capital Lighting, Inc.
Columbus, OH, USA
WB1578BS Sconces-Pocket
370203
WB1578BS Sconces-Pocket 370203
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 8.93 Product Name: One Light Wall Bracket UPC: 014817477733 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Steel
Weight: 8.93
Product Name: One Light Wall Bracket
UPC: 014817477733
Category: Wall Brackets
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370203
Product Name WB1578BS Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details