Capital Lighting, Inc. B2853PN Bathroom Fixtures-Three Lights 369999

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Nickel Product Name: Three Light Wall Bath UPC: 782042766396 Category: Interior
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Nickel Product Name: Three Light Wall Bath UPC: 782042766396 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B2853PN Bathroom Fixtures-Three Lights - 369999 - Capital Lighting, Inc.
Columbus, OH, USA
B2853PN Bathroom Fixtures-Three Lights
369999
B2853PN Bathroom Fixtures-Three Lights 369999
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Nickel Product Name: Three Light Wall Bath UPC: 782042766396 Category: Interior

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 6.5
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Polished Nickel
Product Name: Three Light Wall Bath
UPC: 782042766396
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369999
Product Name B2853PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details