PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 13.13
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Pendant Dining
UPC: 782042766907
Category: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 369788 |
| Product Name | F2816BZ-I Pendants-Drum Shade |
| Application | Residential |