Capital Lighting, Inc. F2814BZ-I Pendants-Drum Shade 369782

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.13 Height: 28.63 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Pendant UPC: 782042766822 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.13 Height: 28.63 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Pendant UPC: 782042766822 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2814BZ-I Pendants-Drum Shade - 369782 - Capital Lighting, Inc.
Columbus, OH, USA
F2814BZ-I Pendants-Drum Shade
369782
F2814BZ-I Pendants-Drum Shade 369782
PRODUCT DETAILS / SPECS Width/Dia: 19.13 Height: 28.63 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Pendant UPC: 782042766822 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 19.13
Height: 28.63
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Pendant
UPC: 782042766822
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369782
Product Name F2814BZ-I Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details