Capital Lighting, Inc. BL3341BZ-C-T Exterior -Wall Mount 369733

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 2 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042794597 Category: Exterior Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 2 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042794597 Category: Exterior Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
BL3341BZ-C-T Exterior -Wall Mount - 369733 - Capital Lighting, Inc.
Columbus, OH, USA
BL3341BZ-C-T Exterior -Wall Mount
369733
BL3341BZ-C-T Exterior -Wall Mount 369733
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 2 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Bronze Product Name: Eight Light Wall UPC: 782042794597 Category: Exterior Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.50
Extension: 2
Bulb
Type: LED
Qty: 8
Wattage: 1
Finish: Bronze
Product Name: Eight Light Wall
UPC: 782042794597
Category: Exterior
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369733
Product Name BL3341BZ-C-T Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details