Capital Lighting, Inc. P3255 Exterior -Post/Pier Head 369698

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Post Head UPC: 782042792739 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Post Head UPC: 782042792739 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P3255 Exterior -Post/Pier Head - 369698 - Capital Lighting, Inc.
Columbus, OH, USA
P3255 Exterior -Post/Pier Head
369698
P3255 Exterior -Post/Pier Head 369698
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Post Head UPC: 782042792739 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Post Head
UPC: 782042792739
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369698
Product Name P3255 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details