Capital Lighting, Inc. FF3417-C Exterior -Hanging 369694

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 18.50 Length 18.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Hanger UPC: 782042795969 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 18.50 Length 18.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Hanger UPC: 782042795969 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FF3417-C Exterior -Hanging - 369694 - Capital Lighting, Inc.
Columbus, OH, USA
FF3417-C Exterior -Hanging
369694
FF3417-C Exterior -Hanging 369694
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 18.50 Length 18.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Hanger UPC: 782042795969 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.13
Height: 18.50
Length 18.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Bronze
Product Name: One Light Hanger
UPC: 782042795969
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369694
Product Name FF3417-C Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details