Capital Lighting, Inc. PF8972NB Exterior -Post/Pier Head 369640

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Natural Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042765368 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Natural Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042765368 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PF8972NB Exterior -Post/Pier Head - 369640 - Capital Lighting, Inc.
Columbus, OH, USA
PF8972NB Exterior -Post/Pier Head
369640
PF8972NB Exterior -Post/Pier Head 369640
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Natural Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042765368 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 21.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Natural Bronze
Product Name: One Light Post Lantern Fluorescent
UPC: 782042765368
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369640
Product Name PF8972NB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details