Capital Lighting, Inc. F2895 Pendants-Drum Shade 369495

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 37.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Silver Leaf Finish Product Name: Four Light Pendant Dining UPC: 782042774117 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 37.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Silver Leaf Finish Product Name: Four Light Pendant Dining UPC: 782042774117 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2895 Pendants-Drum Shade - 369495 - Capital Lighting, Inc.
Columbus, OH, USA
F2895 Pendants-Drum Shade
369495
F2895 Pendants-Drum Shade 369495
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 37.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Silver Leaf Finish Product Name: Four Light Pendant Dining UPC: 782042774117 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 37.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Silver Leaf Finish
Product Name: Four Light Pendant Dining
UPC: 782042774117
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369495
Product Name F2895 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details