Capital Lighting, Inc. F2883 Pendants-Fabric Shade 369493

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Graphite And Silver Product Name: Three Light Pendant Entry UPC: 782042774070 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Graphite And Silver Product Name: Three Light Pendant Entry UPC: 782042774070 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2883 Pendants-Fabric Shade - 369493 - Capital Lighting, Inc.
Columbus, OH, USA
F2883 Pendants-Fabric Shade
369493
F2883 Pendants-Fabric Shade 369493
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Graphite And Silver Product Name: Three Light Pendant Entry UPC: 782042774070 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Graphite And Silver
Product Name: Three Light Pendant Entry
UPC: 782042774070
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369493
Product Name F2883 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details