Capital Lighting, Inc. FF2967 Exterior -Hanging 369481

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Aged Pewter Product Name: One Light Hanging Fluorescent UPC: 782042773790 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Aged Pewter Product Name: One Light Hanging Fluorescent UPC: 782042773790 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FF2967 Exterior -Hanging - 369481 - Capital Lighting, Inc.
Columbus, OH, USA
FF2967 Exterior -Hanging
369481
FF2967 Exterior -Hanging 369481
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Aged Pewter Product Name: One Light Hanging Fluorescent UPC: 782042773790 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 29.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Aged Pewter
Product Name: One Light Hanging Fluorescent
UPC: 782042773790
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369481
Product Name FF2967 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details