Capital Lighting, Inc. F2934 Pendants-Glass Down 369477

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Federal Bronze Product Name: One Light Pendant UPC: 782042774148 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Federal Bronze Product Name: One Light Pendant UPC: 782042774148 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2934 Pendants-Glass Down - 369477 - Capital Lighting, Inc.
Columbus, OH, USA
F2934 Pendants-Glass Down
369477
F2934 Pendants-Glass Down 369477
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Federal Bronze Product Name: One Light Pendant UPC: 782042774148 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Federal Bronze
Product Name: One Light Pendant
UPC: 782042774148
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369477
Product Name F2934 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details