Capital Lighting, Inc. F3128 Mid. Chandeliers-Candle 369469

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.50 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Shipyard Bronze Product Name: 18 Light Pendant UPC: 782042792470 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.50 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Shipyard Bronze Product Name: 18 Light Pendant UPC: 782042792470 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F3128 Mid. Chandeliers-Candle - 369469 - Capital Lighting, Inc.
Columbus, OH, USA
F3128 Mid. Chandeliers-Candle
369469
F3128 Mid. Chandeliers-Candle 369469
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.50 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Shipyard Bronze Product Name: 18 Light Pendant UPC: 782042792470 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 33.50
Bulb
Type: Candelabra
Qty: 18
Wattage: 40
Finish: Shipyard Bronze
Product Name: 18 Light Pendant
UPC: 782042792470
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369469
Product Name F3128 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details