Capital Lighting, Inc. F3102 Mini Pendants-Chain 369447

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Mountain Bronze Product Name: One Light Pendant UPC: 782042772489 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Mountain Bronze Product Name: One Light Pendant UPC: 782042772489 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F3102 Mini Pendants-Chain - 369447 - Capital Lighting, Inc.
Columbus, OH, USA
F3102 Mini Pendants-Chain
369447
F3102 Mini Pendants-Chain 369447
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Mountain Bronze Product Name: One Light Pendant UPC: 782042772489 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 22.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper Mountain Bronze
Product Name: One Light Pendant
UPC: 782042772489
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369447
Product Name F3102 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details