Capital Lighting, Inc. F3297 Exterior -Hanging 369438

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Centennial Rust Product Name: One Light Hanger UPC: 782042792678 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Centennial Rust Product Name: One Light Hanger UPC: 782042792678 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F3297 Exterior -Hanging - 369438 - Capital Lighting, Inc.
Columbus, OH, USA
F3297 Exterior -Hanging
369438
F3297 Exterior -Hanging 369438
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Centennial Rust Product Name: One Light Hanger UPC: 782042792678 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Centennial Rust
Product Name: One Light Hanger
UPC: 782042792678
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369438
Product Name F3297 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details