Capital Lighting, Inc. F3287 Exterior -Hanging 369435

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 22.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Iron Product Name: One Light Hanger UPC: 782042792661 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 22.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Iron Product Name: One Light Hanger UPC: 782042792661 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F3287 Exterior -Hanging - 369435 - Capital Lighting, Inc.
Columbus, OH, USA
F3287 Exterior -Hanging
369435
F3287 Exterior -Hanging 369435
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 22.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Iron Product Name: One Light Hanger UPC: 782042792661 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 22.25
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Iron
Product Name: One Light Hanger
UPC: 782042792661
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369435
Product Name F3287 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details