Capital Lighting, Inc. F3257 Exterior -Hanging 369432

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Hanger UPC: 782042792654 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Hanger UPC: 782042792654 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F3257 Exterior -Hanging - 369432 - Capital Lighting, Inc.
Columbus, OH, USA
F3257 Exterior -Hanging
369432
F3257 Exterior -Hanging 369432
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Hanger UPC: 782042792654 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Hanger
UPC: 782042792654
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369432
Product Name F3257 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details