Capital Lighting, Inc. AND8410KG Exterior -Wall Mount 368347

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 12 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Kingsley Weight: 6 Product Name: Outdoor UPC: 611728186206 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 12 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Kingsley Weight: 6 Product Name: Outdoor UPC: 611728186206 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
AND8410KG Exterior -Wall Mount - 368347 - Capital Lighting, Inc.
Columbus, OH, USA
AND8410KG Exterior -Wall Mount
368347
AND8410KG Exterior -Wall Mount 368347
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 12 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Kingsley Weight: 6 Product Name: Outdoor UPC: 611728186206 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.50
Extension: 12
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Kingsley
Weight: 6
Product Name: Outdoor
UPC: 611728186206
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368347
Product Name AND8410KG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details