Capital Lighting, Inc. 1770SN Exterior -Wall Mount 368291

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Sienna Weight: 4 Product Name: One Light Outdoor Fixture UPC: 00640665177008 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Sienna Weight: 4 Product Name: One Light Outdoor Fixture UPC: 00640665177008 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1770SN Exterior -Wall Mount - 368291 - Capital Lighting, Inc.
Columbus, OH, USA
1770SN Exterior -Wall Mount
368291
1770SN Exterior -Wall Mount 368291
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Sienna Weight: 4 Product Name: One Light Outdoor Fixture UPC: 00640665177008 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Sienna
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 00640665177008
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368291
Product Name 1770SN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details