Capital Lighting, Inc. 2040SN Exterior -Wall Mount 368238

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Sienna Weight: 4 Product Name: One Light Outdoor Fixture UPC: 00640665204001 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Sienna Weight: 4 Product Name: One Light Outdoor Fixture UPC: 00640665204001 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2040SN Exterior -Wall Mount - 368238 - Capital Lighting, Inc.
Columbus, OH, USA
2040SN Exterior -Wall Mount
368238
2040SN Exterior -Wall Mount 368238
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Sienna Weight: 4 Product Name: One Light Outdoor Fixture UPC: 00640665204001 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Sienna
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 00640665204001
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368238
Product Name 2040SN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details