Capital Lighting, Inc. 3132AN Mini Pendants-Rod 368224

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 5 Product Name: One Light Mini-Pendant UPC: 00640665313208 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 5 Product Name: One Light Mini-Pendant UPC: 00640665313208 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75

Suppliers

Company
Product
Description
Supplier Links
3132AN Mini Pendants-Rod - 368224 - Capital Lighting, Inc.
Columbus, OH, USA
3132AN Mini Pendants-Rod
368224
3132AN Mini Pendants-Rod 368224
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 5 Product Name: One Light Mini-Pendant UPC: 00640665313208 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 5
Product Name: One Light Mini-Pendant
UPC: 00640665313208
Category: Mini-Pendant
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368224
Product Name 3132AN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details