Capital Lighting, Inc. TF1137T Lamps-Table Lamps 368181

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Authentic Bronze Patina Weight: 9 Product Name: Two Light Table Lamp UPC: 611728177792 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Authentic Bronze Patina Weight: 9 Product Name: Two Light Table Lamp UPC: 611728177792 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1137T Lamps-Table Lamps - 368181 - Capital Lighting, Inc.
Columbus, OH, USA
TF1137T Lamps-Table Lamps
368181
TF1137T Lamps-Table Lamps 368181
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Authentic Bronze Patina Weight: 9 Product Name: Two Light Table Lamp UPC: 611728177792 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.00
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Authentic Bronze Patina
Weight: 9
Product Name: Two Light Table Lamp
UPC: 611728177792
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368181
Product Name TF1137T Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details