Capital Lighting, Inc. SPH8702BN Bathroom Fixtures-Two Lights 368153

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 8 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Bath UPC: 611728185667 Category: Bath Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 8 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Bath UPC: 611728185667 Category: Bath Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SPH8702BN Bathroom Fixtures-Two Lights - 368153 - Capital Lighting, Inc.
Columbus, OH, USA
SPH8702BN Bathroom Fixtures-Two Lights
368153
SPH8702BN Bathroom Fixtures-Two Lights 368153
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 8 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Bath UPC: 611728185667 Category: Bath Safety Rating: CUL

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 8
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 4
Product Name: Bath
UPC: 611728185667
Category: Bath
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368153
Product Name SPH8702BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details