Capital Lighting, Inc. SMT1612BN Flush Mounts-Bowl Style 368124

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: One Light Flush Mount UPC: 611728175941 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: One Light Flush Mount UPC: 611728175941 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SMT1612BN Flush Mounts-Bowl Style - 368124 - Capital Lighting, Inc.
Columbus, OH, USA
SMT1612BN Flush Mounts-Bowl Style
368124
SMT1612BN Flush Mounts-Bowl Style 368124
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: One Light Flush Mount UPC: 611728175941 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3
Product Name: One Light Flush Mount
UPC: 611728175941
Category: Flush Mount
Glass: Opal Shade
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368124
Product Name SMT1612BN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details