Capital Lighting, Inc. TF1226FVB Lamps-Floor Lamps 368094

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 14 Product Name: Floor Lamp UPC: 611728183892 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 14 Product Name: Floor Lamp UPC: 611728183892 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1226FVB Lamps-Floor Lamps - 368094 - Capital Lighting, Inc.
Columbus, OH, USA
TF1226FVB Lamps-Floor Lamps
368094
TF1226FVB Lamps-Floor Lamps 368094
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 14 Product Name: Floor Lamp UPC: 611728183892 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 61.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Weight: 14
Product Name: Floor Lamp
UPC: 611728183892
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368094
Product Name TF1226FVB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details