Capital Lighting, Inc. TF1257TVA Lamps-Table Lamps 368077

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Valiant Bronze Weight: 12 Product Name: Table Lamp UPC: 611728186305 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Valiant Bronze Weight: 12 Product Name: Table Lamp UPC: 611728186305 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1257TVA Lamps-Table Lamps - 368077 - Capital Lighting, Inc.
Columbus, OH, USA
TF1257TVA Lamps-Table Lamps
368077
TF1257TVA Lamps-Table Lamps 368077
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Valiant Bronze Weight: 12 Product Name: Table Lamp UPC: 611728186305 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.00
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Valiant Bronze
Weight: 12
Product Name: Table Lamp
UPC: 611728186305
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368077
Product Name TF1257TVA Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details