PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.50
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Bergamo
Weight: 10
Product Name: Table Lamp
UPC: 611728186312
Category: Table Lamp
Safety Rating: CUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 368074 |
| Product Name | TF1258TVA Lamps-Table Lamps |
| Application | Residential |