Capital Lighting, Inc. 1536MZ-LED30 Landscape Ltg.-Accent 368023

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.25 Length 3.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Matte Bronze Product Name: One Light Landscape Led Accent UPC: 00640665153651 Category: Landscape Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.25 Length 3.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Matte Bronze Product Name: One Light Landscape Led Accent UPC: 00640665153651 Category: Landscape Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1536MZ-LED30 Landscape Ltg.-Accent - 368023 - Capital Lighting, Inc.
Columbus, OH, USA
1536MZ-LED30 Landscape Ltg.-Accent
368023
1536MZ-LED30 Landscape Ltg.-Accent 368023
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.25 Length 3.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Matte Bronze Product Name: One Light Landscape Led Accent UPC: 00640665153651 Category: Landscape Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 3.25
Length 3.25
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Matte Bronze
Product Name: One Light Landscape Led Accent
UPC: 00640665153651
Category: Landscape
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368023
Product Name 1536MZ-LED30 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details