Capital Lighting, Inc. 1490AM-LED Exterior -Wall Mount 368011

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Autumn Weight: 6 Product Name: One Light Outdoor Fixture UPC: 00640665949049 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Autumn Weight: 6 Product Name: One Light Outdoor Fixture UPC: 00640665949049 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1490AM-LED Exterior -Wall Mount - 368011 - Capital Lighting, Inc.
Columbus, OH, USA
1490AM-LED Exterior -Wall Mount
368011
1490AM-LED Exterior -Wall Mount 368011
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Autumn Weight: 6 Product Name: One Light Outdoor Fixture UPC: 00640665949049 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 7
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Autumn
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 00640665949049
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368011
Product Name 1490AM-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details