Capital Lighting, Inc. 6307-80SH Mid. Chandeliers-Candle 367952

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: B10 Qty: 7 Wattage: 60 Finish: Roman Silver Weight: 26.5 UPC: 771857377316
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: B10 Qty: 7 Wattage: 60 Finish: Roman Silver Weight: 26.5 UPC: 771857377316

Suppliers

Company
Product
Description
Supplier Links
6307-80SH Mid. Chandeliers-Candle - 367952 - Capital Lighting, Inc.
Columbus, OH, USA
6307-80SH Mid. Chandeliers-Candle
367952
6307-80SH Mid. Chandeliers-Candle 367952
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: B10 Qty: 7 Wattage: 60 Finish: Roman Silver Weight: 26.5 UPC: 771857377316

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.50
Bulb
Type: B10
Qty: 7
Wattage: 60
Finish: Roman Silver
Weight: 26.5
UPC: 771857377316

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367952
Product Name 6307-80SH Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details