Capital Lighting, Inc. 1243-48 Mini Pendants-Chain 367908

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Antique Silver Weight: 8 UPC: 771857171457
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Antique Silver Weight: 8 UPC: 771857171457

Suppliers

Company
Product
Description
Supplier Links
1243-48 Mini Pendants-Chain - 367908 - Capital Lighting, Inc.
Columbus, OH, USA
1243-48 Mini Pendants-Chain
367908
1243-48 Mini Pendants-Chain 367908
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Antique Silver Weight: 8 UPC: 771857171457

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 12.50
Bulb
Type: B10
Qty: 3
Wattage: 60
Finish: Antique Silver
Weight: 8
UPC: 771857171457

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367908
Product Name 1243-48 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details