Capital Lighting, Inc. 1300-40H Sconces-Triple Candle 367905

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.50 Length 19.50 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Silver Weight: 5 Product Name: Three Light Wall bracket UPC: 771857602531 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.50 Length 19.50 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Silver Weight: 5 Product Name: Three Light Wall bracket UPC: 771857602531 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
1300-40H Sconces-Triple Candle - 367905 - Capital Lighting, Inc.
Columbus, OH, USA
1300-40H Sconces-Triple Candle
367905
1300-40H Sconces-Triple Candle 367905
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.50 Length 19.50 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Silver Weight: 5 Product Name: Three Light Wall bracket UPC: 771857602531 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 19.50
Length 19.50
Bulb
Type: B10
Qty: 3
Wattage: 60
Finish: Silver
Weight: 5
Product Name: Three Light Wall bracket
UPC: 771857602531
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367905
Product Name 1300-40H Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details