Capital Lighting, Inc. 2224A Bathroom Fixtures-Five+Lights 367791

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 5.00 Length 5.00 Extension: 5 Bulb Qty: 6 Wattage: 40 Finish: Stainless Steel Weight: 9.5 Product Name: Six Light Wall Bracket UPC: 771857370072 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 5.00 Length 5.00 Extension: 5 Bulb Qty: 6 Wattage: 40 Finish: Stainless Steel Weight: 9.5 Product Name: Six Light Wall Bracket UPC: 771857370072 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
2224A Bathroom Fixtures-Five+Lights - 367791 - Capital Lighting, Inc.
Columbus, OH, USA
2224A Bathroom Fixtures-Five+Lights
367791
2224A Bathroom Fixtures-Five+Lights 367791
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 5.00 Length 5.00 Extension: 5 Bulb Qty: 6 Wattage: 40 Finish: Stainless Steel Weight: 9.5 Product Name: Six Light Wall Bracket UPC: 771857370072 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 5.00
Length 5.00
Extension: 5
Bulb
Qty: 6
Wattage: 40
Finish: Stainless Steel
Weight: 9.5
Product Name: Six Light Wall Bracket
UPC: 771857370072
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367791
Product Name 2224A Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details