Capital Lighting, Inc. 1350-23 Mini Pendants-Chain 367778

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Etruscan Gold Weight: 4 UPC: 771857069464
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Etruscan Gold Weight: 4 UPC: 771857069464

Suppliers

Company
Product
Description
Supplier Links
1350-23 Mini Pendants-Chain - 367778 - Capital Lighting, Inc.
Columbus, OH, USA
1350-23 Mini Pendants-Chain
367778
1350-23 Mini Pendants-Chain 367778
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Etruscan Gold Weight: 4 UPC: 771857069464

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Etruscan Gold
Weight: 4
UPC: 771857069464

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367778
Product Name 1350-23 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details