Capital Lighting, Inc. P197-084 Pendants-Drum Shade 366998

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 8.8 Product Name: Four Light Pendant Category: Pendant Glass: White Fabric Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 8.8 Product Name: Four Light Pendant Category: Pendant Glass: White Fabric Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P197-084 Pendants-Drum Shade
366998
P197-084 Pendants-Drum Shade 366998
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 8.8 Product Name: Four Light Pendant Category: Pendant Glass: White Fabric Shade

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 8.8
Product Name: Four Light Pendant
Category: Pendant
Glass: White Fabric Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366998
Product Name P197-084 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details