Capital Lighting, Inc. P1704-647 Sconces-Single Glass 366994

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Patina Weight: 6.2 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Mitered
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Patina Weight: 6.2 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1704-647 Sconces-Single Glass
366994
P1704-647 Sconces-Single Glass 366994
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Patina Weight: 6.2 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Mitered

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper Bronze Patina
Weight: 6.2
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366994
Product Name P1704-647 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details